onsemi Digital Potentiometer CAT5241WI50

Description
IC POT DIG 50K 64TAP 4CH 20SOIC Product overview: CAT5241WI50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DIG 50K 64TAP 4CH 20SOIC Product overview: CAT5241WI50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT5241WI50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5241WI50
Digital Potentiometer 717-CAT5241WI50
IC POT DIG 50K 64TAP 4CH 20SOIC Product overview: CAT5241WI50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI50 can be used for catalog matching and distributor lookup.

IC POT DIG 50K 64TAP 4CH 20SOIC Product overview: CAT5241WI50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1378119-CAT5241WI50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1378119-CAT5241WI50
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1378119-CAT5241WI50
Win Source Part Number: 1378119-CAT5241WI50 Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Obsolete Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: CAT5241 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 6V Memory Type: Non-Volatile Number of Circuits: 4 Resistance (Ohms): 50k Number of Taps: 64 Temperature Coefficient (Typ): 300ppm/°C

Win Source Part Number: 1378119-CAT5241WI50
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: CAT5241
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 6V
Memory Type: Non-Volatile
Number of Circuits: 4
Resistance (Ohms): 50k
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5241WI50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5241WI50
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5241WI50
IC POT DIG 50K 64TAP 4CH 20SOIC

IC POT DIG 50K 64TAP 4CH 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-CAT5241WI50 1378119-CAT5241WI50 CAT5241WI50
Product Name Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 20-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers