Digital Potentiometer, 4 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO20
Win Source Part Number: 1378118-CAT5241WI00
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: CAT5241
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 6V
Memory Type: Non-Volatile
Number of Circuits: 4
Resistance (Ohms): 100k
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
IC POT DIG 100K 64TAP 4CH 20SOIC Product overview: CAT5241WI00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI00 can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT5241WI00 | 1378118-CAT5241WI00 | 717-CAT5241WI00 | CAT5241WI00 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer | Digital Potentiometers | |
| Packing Method | Tube; Tube | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Standards and Certifications | RoHS | RoHS | ||
| Potentiometer Type | Digital Potentiometer |