Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 50 kΩ, SOIC-20, 300 mils, 1000-REEL Product overview: CAT5241WI-50-T1 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI-50-T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Win Source Part Number: 1203542-CAT5241WI-50
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Memory Type: Non-Volatile
Resistance (Ohms): 50k
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT5241WI50T1;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 5241WI-50-T1,2156-CA
Base Product Number: CAT5241
Product Status: Obsolete
IC POT DIG 50K 64TAP 4CH 20SOIC
IC POT DIG 50K 64TAP 4CH 20SOIC
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-CAT5241WI-50-T1 | CAT5241WI-50-T1-ND | 1203542-CAT5241WI-50-T1 | CAT5241WI-50-T1 | CAT5241WI-50-T1 | CAT5241WI-50-T1 |
| Product Name | Quad SOIC Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |