Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 10 kΩ, SOIC-20, 300 mils, 1000-REEL Product overview: CAT5241WI-10-T1 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI-10-T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1159106-CAT5241WI-10
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC POT DIG 10K 64TAP 4CH 20SOIC
IC POT DIG 10K 64TAP 4CH 20SOIC
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-CAT5241WI-10-T1 | CAT5241WI-10-T1-ND | 1159106-CAT5241WI-10-T1 | CAT5241WI-10-T1 | CAT5241WI-10-T1 | CAT5241WI-10-T1 |
| Product Name | Quad SOIC Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI-10-T1 | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |