onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT522WI CAT522WI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159100-CAT522WI Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159100-CAT522WI Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT522WI
1159100-CAT522WI
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT522WI 1159100-CAT522WI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159100-CAT522WI Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159100-CAT522WI
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Digital Potentiometer
717-CAT522WI
Digital Potentiometer 717-CAT522WI
CAT522WI Product overview: CAT522WI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT522WI can be used for catalog matching and distributor lookup.

CAT522WI Product overview: CAT522WI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT522WI can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - CAT522WI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT522WI
Digital Potentiometers CAT522WI
Digital Potentiometer 24k Ohm 1 Circuit Taps Serial Interface 14-SOIC

Digital Potentiometer 24k Ohm 1 Circuit Taps Serial Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - CAT522WI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT522WI
Digital Potentiometers CAT522WI
Digital Potentiometer 24k Ohm 1 Circuit Taps Serial Interface 14-SOIC

Digital Potentiometer 24k Ohm 1 Circuit Taps Serial Interface 14-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT522WI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT522WI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT522WI
CAT522 - CONFIGURED DIGITALLY PR

CAT522 - CONFIGURED DIGITALLY PR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1159100-CAT522WI 717-CAT522WI CAT522WI CAT522WI CAT522WI
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT522WI Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details