Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGTL POT INTERFACE 20TSSOP
IC DGTL POT INTERFACE 20TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5221YI10 | CAT5221YI10 | CAT5221YI10 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C | ||
| Operating DC Voltage | 2.5 volts |