Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-TSSOP
64-Tap Digital Potentiometer, 2-Ch, I2C, 10kR, TSSOP Product overview: CAT5221YI-10-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5221YI-10-T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771199-CAT5221YI-10-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 20-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 80
Family Name: CAT5221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): DP7221YI-10; CAT5221UI-10-TE13; CAT5221UI-10; CAT5221JI-10-TE13;
Introduction Date: September 30, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
CAT5221 - Dual Digitally Programmable Potentiometer with 64 Taps and 2-Wire Interface
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGTL POT 10KOHM 64TAP 20TSSOP
IC DGTL POT 10KOHM 64TAP 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT5221YI-10-T2-ND | 717-CAT5221YI-10-T2 | 771199-CAT5221YI-10-T2 | CAT5221YI-10-T2 | CAT5221YI-10-T2 | CAT5221YI-10-T2 | CAT5221YI-10-T2 |
| Product Name | Digital Potentiometers | TSSOP Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5221YI-10-T2 | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts |