Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGT POT 100KOHM 64TAP 20TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGT POT 100KOHM 64TAP 20TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5221YI-00-T2-ND | CAT5221YI-00-T2 | CAT5221YI-00-T2 | CAT5221YI-00-T2 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | |||
| Operating DC Voltage | 2.5 to 6 volts | 2.5 volts |