onsemi Digital Potentiometers CAT5221WI10

Description
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5221WI10-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5221WI10-ND
Digital Potentiometers CAT5221WI10-ND
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5221WI10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5221WI10
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5221WI10
IC DGTL POT INTERFACE 20SOIC

IC DGTL POT INTERFACE 20SOIC

Supplier's Site
Digital Potentiometers - CAT5221WI10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5221WI10
Digital Potentiometers CAT5221WI10
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5221WI10-ND CAT5221WI10 CAT5221WI10
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-SOIC Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details