2x64-Tap Digital Potentiometer, I2C, 2.5kR, SOIC-20 Product overview: CAT5221WI-25-T1 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5221WI-25-T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 771198-CAT5221WI-25-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 80
Family Name: CAT5221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CAT5221JI-25-TE13; CAT5221JI-25; ; CAT5221YI-25-T1; CAT5221YI-25-T2;
Introduction Date: September 30, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
IC DGTL POT 2.5KOHM 64TAP 20SOIC
IC DGTL POT 2.5KOHM 64TAP 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-CAT5221WI-25-T1 | CAT5221WI-25-T1-ND | 771198-CAT5221WI-25-T1 | CAT5221WI-25-T1 | CAT5221WI-25-T1 | CAT5221WI-25-T1 |
| Product Name | SOIC Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5221WI-25-T1 | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | 2500 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Taper | Linear |