onsemi Digital Potentiometer CAT521WIT3

Description
IC Pot Dgtl Prog V Out 14SOIC Product overview: CAT521WIT3 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT521WIT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Pot Dgtl Prog V Out 14SOIC Product overview: CAT521WIT3 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT521WIT3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT521WIT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT521WIT3
Digital Potentiometer 717-CAT521WIT3
IC Pot Dgtl Prog V Out 14SOIC Product overview: CAT521WIT3 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT521WIT3 can be used for catalog matching and distributor lookup.

IC Pot Dgtl Prog V Out 14SOIC Product overview: CAT521WIT3 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT521WIT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT521WIT3 - 1051213-CAT521WIT3 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT521WIT3
1051213-CAT521WIT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT521WIT3 1051213-CAT521WIT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051213-CAT521WIT3 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Operating Supply Voltage: 5 V Memory Type: Non-Volatile Interface: Serial Resistance: 24 kΩ Number of Taps: 256 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): CAT521WIT3CAT521WI-T 3; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 600 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051213-CAT521WIT3
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Operating Supply Voltage: 5 V
Memory Type: Non-Volatile
Interface: Serial
Resistance: 24 kΩ
Number of Taps: 256
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT521WIT3CAT521WI-T3;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 600 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-CAT521WIT3 1051213-CAT521WIT3
Product Name Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT521WIT3
Resistance Range 24000 ohms 24000 ohms
Operating Temperature ? to 70 C (? to 158 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 65924884 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0019 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details