IC DGTL POT 24KOHM 256TAP 14SOIC
IC DGTL POT 24KOHM 256TAP 14SOIC
Digital Potentiometer 24k Ohm 1 Circuit 256 Taps SPI Interface 14-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT521WI-T3 | CAT521WI-T3 | CAT521WI-T3 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 24000 ohms | ||
| Temperature Coefficient | 300 ±ppm/°C |