Digital Potentiometers Ind Temp 28K 3-Wire Product overview: CAT521JI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT521JI can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051212-CAT521JI
Resistance: 24 kΩ
Categories: Data Acquisition - Digital Potentiometers
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-CAT521JI | 1051212-CAT521JI |
| Product Name | Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT521JI |
| Resistance Range | 24000 ohms | 24000 ohms |