Manufacturer: ON Semiconductor
Win Source Part Number: 807916-CAT5172TBI-50
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±100ppm/°C
Resistance - Wiper (Ohms) (Typ): 100
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: CAT5172
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
256-Tap Digital Potentiometer, 50kR, SPI/I2C, SOT-23-8 Product overview: CAT5172TBI-50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5172TBI-50GT3
IC DGT POT 50KOHM 256TAP SOT23-8
IC DGT POT 50KOHM 256TAP SOT23-8
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 807916-CAT5172TBI-50GT3 | CAT5172TBI-50GT3-ND | 717-CAT5172TBI-50GT3 | CAT5172TBI-50GT3 | CAT5172TBI-50GT3 | CAT5172TBI-50GT3 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5172TBI-50GT3 | Digital Potentiometers | SOT-23 Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT-23-8 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |