onsemi Digital Potentiometers CAT5136SDI-50GT3

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5136SDI-50GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5136SDI-50GT3OSTR-ND
Digital Potentiometers CAT5136SDI-50GT3OSTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant Onsemi - 45W6212 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant Onsemi
45W6212
Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant Onsemi 45W6212
Volatile Digital Potentiometer, 50 kohm, Single, I2C, Linear, 20%, 2.7 V RoHS Compliant: Yes

Volatile Digital Potentiometer, 50 kohm, Single, I2C, Linear, 20%, 2.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5136SDI-50GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5136SDI-50GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5136SDI-50GT3
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site
Digital Potentiometers - CAT5136SDI-50GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5136SDI-50GT3
Digital Potentiometers CAT5136SDI-50GT3
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5136SDI-50GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5136SDI-50GT3
Data Acquisition - Digital Potentiometers CAT5136SDI-50GT3
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5136SDI-50GT3OSTR-ND 45W6212 CAT5136SDI-50GT3 CAT5136SDI-50GT3 CAT5136SDI-50GT3
Product Name Digital Potentiometers Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant Onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data