onsemi Digital Potentiometers CAT5132ZI-50-GT3

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5132ZI-50-GT3-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5132ZI-50-GT3-ND
Digital Potentiometers CAT5132ZI-50-GT3-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Singapore, Singapore
16V MSOP Digital Potentiometer
717-CAT5132ZI-50-GT3
16V MSOP Digital Potentiometer 717-CAT5132ZI-50-GT3
128-Tap I2C Digital Potentiometer, 50kR, 16V, MSOP Product overview: CAT5132ZI-50-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 16V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5132ZI-50-GT3 can be used for catalog matching and distributor lookup.

128-Tap I2C Digital Potentiometer, 50kR, 16V, MSOP Product overview: CAT5132ZI-50-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 16V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5132ZI-50-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-50-GT3
865819-CAT5132ZI-50-GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-50-GT3 865819-CAT5132ZI-50-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 865819-CAT5132ZI-50- GT3 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAT5132 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 865819-CAT5132ZI-50-GT3
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT5132
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5132ZI-50-GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5132ZI-50-GT3
Data Acquisition - Digital Potentiometers CAT5132ZI-50-GT3
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - CAT5132ZI-50-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5132ZI-50-GT3
Digital Potentiometers CAT5132ZI-50-GT3
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5132ZI-50-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5132ZI-50-GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5132ZI-50-GT3
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5132ZI-50-GT3-ND 717-CAT5132ZI-50-GT3 865819-CAT5132ZI-50-GT3 CAT5132ZI-50-GT3 CAT5132ZI-50-GT3 CAT5132ZI-50-GT3
Product Name Digital Potentiometers 16V MSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-50-GT3 Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data