onsemi Digital Potentiometers CAT5132ZI-10-GT3

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5132ZI-10-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5132ZI-10-GT3OSCT-ND
Digital Potentiometers CAT5132ZI-10-GT3OSCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometers - CAT5132ZI-10-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5132ZI-10-GT3OSTR-ND
Digital Potentiometers CAT5132ZI-10-GT3OSTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
 - CAT5132ZI-10-GT3 - Rochester Electronics
Newburyport, MA, United States
CAT5132 - 16 Volt Digital Potentiometer with 128 Taps and I2C Interface

CAT5132 - 16 Volt Digital Potentiometer with 128 Taps and I2C Interface

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-10-GT3
202218-CAT5132ZI-10-GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-10-GT3 202218-CAT5132ZI-10-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 202218-CAT5132ZI-10- GT3 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V, 8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 202218-CAT5132ZI-10-GT3
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, 8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
5.5V MSOP Digital Potentiometer - 717-CAT5132ZI-10-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V MSOP Digital Potentiometer
717-CAT5132ZI-10-GT3
5.5V MSOP Digital Potentiometer 717-CAT5132ZI-10-GT3
128-Tap Digital Potentiometer, 10kR, I2C, 5.5V, MSOP Product overview: CAT5132ZI-10-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5132ZI-10-GT3 can be used for catalog matching and distributor lookup.

128-Tap Digital Potentiometer, 10kR, I2C, 5.5V, MSOP Product overview: CAT5132ZI-10-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5132ZI-10-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - CAT5132ZI-10-GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5132ZI-10-GT3
Data Acquisition - Digital Potentiometers CAT5132ZI-10-GT3
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R - 598-CAT5132ZI-10-GT3 - Utmel Electronic Limited
Hong Kong, China
Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R
598-CAT5132ZI-10-GT3
Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R 598-CAT5132ZI-10-GT3
Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R

Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5132ZI-10-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5132ZI-10-GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5132ZI-10-GT3
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - CAT5132ZI-10-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5132ZI-10-GT3
Digital Potentiometers CAT5132ZI-10-GT3
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number CAT5132ZI-10-GT3OSCT-ND CAT5132ZI-10-GT3 202218-CAT5132ZI-10-GT3 717-CAT5132ZI-10-GT3 CAT5132ZI-10-GT3 598-CAT5132ZI-10-GT3 CAT5132ZI-10-GT3 CAT5132ZI-10-GT3
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5132ZI-10-GT3 5.5V MSOP Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometer 128POS 10KOhm Single 10-Pin MSOP T/R Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 to 16 volts 2.7 volts
Unlock Full Specs
to access all available technical data