Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface TSOT-23-6
Manufacturer: ON Semiconductor
Win Source Part Number: 771197-CAT5129TDI-00
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Family Name: CAT5129
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MAX5472EZT+; MAX5472EZT+T; MAX5472EZT; MAX5472EZT-T;
Introduction Date: December 18, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC DGT POT 100KOHM 32TP TSOT23-6 Product overview: CAT5129TDI-00GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5129TDI-00GT3
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface TSOT-23-6
IC DGT POT 100KOHM 32TP TSOT23-6
IC DGT POT 100KOHM 32TP TSOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT5129TDI-00GT3-ND | 771197-CAT5129TDI-00GT3 | 717-CAT5129TDI-00GT3 | CAT5129TDI-00GT3 | CAT5129TDI-00GT3 | CAT5129TDI-00GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5129TDI-00GT3 | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 Thin, TSOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |