IC DGT POT 100KOHM 32TAP SOT23-8
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (UP, DN) Interface SOT-23-8
IC DGT POT 100KOHM 32TAP SOT23-8
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5128TBI-00GT3 | CAT5128TBI-00GT3 | CAT5128TBI-00GT3 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |