Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface SOT-23-5
IC DGTL POT 10KOHM 32TAP SOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5123TBI-10GT3 | CAT5123TBI-10GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | |
| Temperature Coefficient | 30 ±ppm/°C | |
| Operating DC Voltage | 2.7 volts |