onsemi Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi CAT5121TBI-10-GT3

Description
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi - 08R5287 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi
08R5287
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi 08R5287
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08R5287
Product Name Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details