Digital Potentiometer 50k Ohm 1 Circuit 16 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 50KOHM 16TAP SOT23-6
IC DGTL POT 50KOHM 16TAP SOT23-6
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT5120TBI-50GT3 | CAT5120TBI-50GT3 | CAT5120TBI-50GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 50000 ohms | ||
| Temperature Coefficient | 200 ±ppm/°C | ||
| Operating DC Voltage | 2.7 volts |