onsemi Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi CAT5120TBI-10-GT3

Description
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi - 08R5286 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi
08R5286
Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi 08R5286
DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER 10KOHM, 16, SIGNAL, SOT23-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08R5286
Product Name Digital Potentiometer 10Kohm, 16, Signal, Sot23-6; End To End Resistance Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers