Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface SOT-23-6
IC POT DIGITL 50K 32TAP SOT23-6
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface SOT-23-6
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface SOT-23-6
DIGITAL POT, 1 FUNC, 50000OHM, I
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5119TBI-50GT3TR-ND | CAT5119TBI-50GT3 | CAT5119TBI-50GT3 | CAT5119TBI-50GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |