Manufacturer: ON Semiconductor
Win Source Part Number: 128676-CAT5119TBI-00
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital Potentiometers
Series: MiniPot?
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Manufacturer Device Package: SOT-23-6
Number of Circuits: 1
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 200 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 128676-CAT5119TBI-00GT3 |
| Product Name | Integrated Circuits(ICs) |