onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 CAT5119SDI-00GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771194-CAT5119SDI-00 GT3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Interface: Up/Down (U/D, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 200 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Family Name: CAT5119 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70 Alternative Parts (Cross-Reference): ISL90461TIE527; ISL90461TIE627Z-TK; ISL90461TIE627-TK; MAX5461EXT+; Introduction Date: March 10, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771194-CAT5119SDI-00 GT3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Interface: Up/Down (U/D, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 200 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Family Name: CAT5119 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70 Alternative Parts (Cross-Reference): ISL90461TIE527; ISL90461TIE627Z-TK; ISL90461TIE627-TK; MAX5461EXT+; Introduction Date: March 10, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 - 771194-CAT5119SDI-00GT3 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3
771194-CAT5119SDI-00GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 771194-CAT5119SDI-00GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771194-CAT5119SDI-00 GT3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Interface: Up/Down (U/D, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 200 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Family Name: CAT5119 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70 Alternative Parts (Cross-Reference): ISL90461TIE527; ISL90461TIE627Z-TK; ISL90461TIE627-TK; MAX5461EXT+; Introduction Date: March 10, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 771194-CAT5119SDI-00GT3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 200 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Family Name: CAT5119
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70
Alternative Parts (Cross-Reference): ISL90461TIE527; ISL90461TIE627Z-TK; ISL90461TIE627-TK; MAX5461EXT+;
Introduction Date: March 10, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - 488-CAT5119SDI-00GT3TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
488-CAT5119SDI-00GT3TR-ND
Digital Potentiometers 488-CAT5119SDI-00GT3TR-ND
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-CAT5119SDI-00GT3
Digital Potentiometer 717-CAT5119SDI-00GT3
Digital Potentiometer (POT), 32-Tap, with 2-Wire Interface 100 kΩ, SC-88 (SC-70 6 Lead), 1.25x2, 3000-REEL Product overview: CAT5119SDI-00GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5119SDI-00GT3 can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), 32-Tap, with 2-Wire Interface 100 kΩ, SC-88 (SC-70 6 Lead), 1.25x2, 3000-REEL Product overview: CAT5119SDI-00GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5119SDI-00GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5119SDI-00GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5119SDI-00GT3
Digital Potentiometers CAT5119SDI-00GT3
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5119SDI-00GT3
Data Acquisition - Digital Potentiometers CAT5119SDI-00GT3
IC DGTL POT 100KOHM 32TAP SC70

IC DGTL POT 100KOHM 32TAP SC70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5119SDI-00GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5119SDI-00GT3
IC DGTL POT 100KOHM 32TAP SC70

IC DGTL POT 100KOHM 32TAP SC70

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 771194-CAT5119SDI-00GT3 488-CAT5119SDI-00GT3TR-ND 717-CAT5119SDI-00GT3 CAT5119SDI-00GT3 CAT5119SDI-00GT3 CAT5119SDI-00GT3
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5119SDI-00GT3 Digital Potentiometers Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details