Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 10KOHM 32TAP SOT23-5
IC DGTL POT 10KOHM 32TAP SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5118TBI-10-T3-ND | CAT5118TBI-10-T3 | CAT5118TBI-10-T3 | CAT5118TBI-10-T3 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % |