Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer (POT), 32-Tap, with 2-Wire Interface 100 kΩ, SOT-23, 5 Lead, 1.6x2.9, 3000-REEL Product overview: CAT5118TBI-00GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5118TBI-00GT3
Manufacturer: ON Semiconductor
Win Source Part Number: 771193-CAT5118TBI-00
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 200 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Family Name: CAT5118
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): ISL90460TIH527Z-TK; ISL90460TIH527-TK; ISL90460TIH527; ISL90460TIH527Z;
Introduction Date: March 10, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC DGT POT 100KOHM 32TAP SOT23-5
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGT POT 100KOHM 32TAP SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5118TBI-00GT3-ND | 717-CAT5118TBI-00GT3 | 771193-CAT5118TBI-00GT3 | CAT5118TBI-00GT3 | CAT5118TBI-00GT3 | CAT5118TBI-00GT3 |
| Product Name | Digital Potentiometers | SOT-23 Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5118TBI-00GT3 | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |