Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 32KOHM 100TAP 8MSOP
Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 32KOHM 100TAP 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5116ZI-T3-ND | CAT5116ZI-T3 | CAT5116ZI-T3 | CAT5116ZI-T3 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Log / Audio | |||
| Resistance Range | 32000 ohms | 32000 ohms | ||
| Tolerance | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |