onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116VI CAT5116VI

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023932-CAT5116VI Number of Positions: 100 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: Non-Volatile Resistance: 32 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023932-CAT5116VI Number of Positions: 100 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: Non-Volatile Resistance: 32 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116VI - 1023932-CAT5116VI - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116VI
1023932-CAT5116VI
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116VI 1023932-CAT5116VI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023932-CAT5116VI Number of Positions: 100 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: Non-Volatile Resistance: 32 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023932-CAT5116VI
Number of Positions: 100
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: Non-Volatile
Resistance: 32 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 100 µA

Buy Now
32KOhm SOIC Digital Potentiometer - 717-CAT5116VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32KOhm SOIC Digital Potentiometer
717-CAT5116VI
32KOhm SOIC Digital Potentiometer 717-CAT5116VI
Digital Potentiometer 100POS 32KOhm Single 8-Pin SOIC N Rail Product overview: CAT5116VI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5116VI can be used for catalog matching and distributor lookup.

Digital Potentiometer 100POS 32KOhm Single 8-Pin SOIC N Rail Product overview: CAT5116VI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5116VI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1023932-CAT5116VI 717-CAT5116VI
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116VI 32KOhm SOIC Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 32000 ohms 32000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0155 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1898316P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 10000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details