Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface 8-MSOP
Digital Potentiometer (POT), 32-Tap 10 kΩ, MSOP 8, 3x3, 3000-REEL Product overview: CAT5115ZI-10-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5115ZI-10-GT3
Win Source Part Number: 1366606-CAT5115ZI-10
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: CAT5115
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: CAT5115
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 6V
Memory Type: Volatile
Number of Circuits: 1
Resistance (Ohms): 10k
Number of Taps: 32
Temperature Coefficient (Typ): 50ppm/°C
IC POT DIG 10K 32TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface 8-MSOP
IC POT DIG 10K 32TAP 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 488-CAT5115ZI-10-GT3TR-ND | 717-CAT5115ZI-10-GT3 | 1366606-CAT5115ZI-10-GT3 | CAT5115ZI-10-GT3 | CAT5115ZI-10-GT3 | CAT5115ZI-10-GT3 |
| Product Name | Digital Potentiometers | MSOP Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating DC Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |