onsemi Digital Potentiometers CAT5115ZI-00-GT3

Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5115ZI-00-GT3-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5115ZI-00-GT3-ND
Digital Potentiometers CAT5115ZI-00-GT3-ND
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5115ZI-00-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5115ZI-00-GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5115ZI-00-GT3
IC POT DIG 100K 32TAP 8MSOP

IC POT DIG 100K 32TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - CAT5115ZI-00-GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5115ZI-00-GT3
Data Acquisition - Digital Potentiometers CAT5115ZI-00-GT3
IC POT DIG 100K 32TAP 8MSOP

IC POT DIG 100K 32TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - CAT5115ZI-00-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5115ZI-00-GT3
Digital Potentiometers CAT5115ZI-00-GT3
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number CAT5115ZI-00-GT3-ND CAT5115ZI-00-GT3 CAT5115ZI-00-GT3 CAT5115ZI-00-GT3
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers