Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-SOIC
IC POT DIG 50K 32TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-SOIC
IC POT DIG 50K 32TAP 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5115VI-50-GT3-ND | CAT5115VI-50-GT3 | CAT5115VI-50-GT3 | CAT5115VI-50-GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Operating DC Voltage | 2.5 to 6 volts | 2.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |