onsemi Data Acquisition - Digital Potentiometers CAT5115LI00

Description
IC DGTL POT INTERFACE 8DIP
Description
IC DGTL POT INTERFACE 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5115LI00 is a digitally programmable potentiometer featuring a 32-position linear taper design. It operates on a single supply voltage ranging from 2.5V to 6V and utilizes low power CMOS technology, making it suitable for various applications requiring low power consumption. The device supports an up/down serial interface for wiper control, allowing for precise adjustments in automated systems. This potentiometer is available in multiple resistance values, including 10k,Ѷ, 50k,Ѷ, and 100k,Ѷ, and comes in several package types such as PDIP, SOIC, TSSOP, MSOP, and a compact 2 x 2.5mm TDFN package. The CAT5115 is ideal for applications like automated product calibration, remote control adjustments, and programmable analog functions, particularly in environments where mechanical potentiometers may be impractical. The device features a reset function that sets the wiper to the midpoint upon power-up, and it does not retain the wiper position in memory when powered down. This characteristic may be relevant for applications that do not require memory retention. Overall, the CAT5115LI00 provides a versatile solution for engineers looking to implement programmable resistance in their designs.

Datasheet Summary
Powered by GS/AI

The CAT5115LI00 is a digitally programmable potentiometer featuring a 32-position linear taper design. It operates on a single supply voltage ranging from 2.5V to 6V and utilizes low power CMOS technology, making it suitable for various applications requiring low power consumption. The device supports an up/down serial interface for wiper control, allowing for precise adjustments in automated systems. This potentiometer is available in multiple resistance values, including 10k,Ѷ, 50k,Ѷ, and 100k,Ѷ, and comes in several package types such as PDIP, SOIC, TSSOP, MSOP, and a compact 2 x 2.5mm TDFN package. The CAT5115 is ideal for applications like automated product calibration, remote control adjustments, and programmable analog functions, particularly in environments where mechanical potentiometers may be impractical. The device features a reset function that sets the wiper to the midpoint upon power-up, and it does not retain the wiper position in memory when powered down. This characteristic may be relevant for applications that do not require memory retention. Overall, the CAT5115LI00 provides a versatile solution for engineers looking to implement programmable resistance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - CAT5115LI00 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5115LI00
Data Acquisition - Digital Potentiometers CAT5115LI00
IC DGTL POT INTERFACE 8DIP

IC DGTL POT INTERFACE 8DIP

Supplier's Site Datasheet
Digital Potentiometers - CAT5115LI00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5115LI00
Digital Potentiometers CAT5115LI00
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number CAT5115LI00 CAT5115LI00
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details