onsemi Digital Potentiometer CAT5115LI-50-G

Description
Digital Potentiometer (POT), 32-Tap 50 kΩ, PDIP-8, 300 mils, 50-TUBE Product overview: CAT5115LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5115LI-50-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Potentiometer (POT), 32-Tap 50 kΩ, PDIP-8, 300 mils, 50-TUBE Product overview: CAT5115LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5115LI-50-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Digital Potentiometer
717-CAT5115LI-50-G
Digital Potentiometer 717-CAT5115LI-50-G
Digital Potentiometer (POT), 32-Tap 50 kΩ, PDIP-8, 300 mils, 50-TUBE Product overview: CAT5115LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5115LI-50-G can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), 32-Tap 50 kΩ, PDIP-8, 300 mils, 50-TUBE Product overview: CAT5115LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5115LI-50-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5115LI-50-G-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5115LI-50-G-ND
Digital Potentiometers CAT5115LI-50-G-ND
IC DIG POT 50K 8-PDIP

IC DIG POT 50K 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1051210-CAT5115LI-50-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1051210-CAT5115LI-50-G
Win Source Part Number: 1051210-CAT5115LI-50 -G Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: DPP Package: Tube Number of Circuits: 1 Standard Package: 50 Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 50ppm/°C Voltage - Supply: 2.5V ~ 6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT5114LI-50-G; CAT5112LI-50-G; CAT5111LI-50-G; MCP4151-503E/P; MCP4152-503E/P; AD5220BNZ50CAT5115LI 50G; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT5115LI-50-G- ON,5115LI-50-G,ONSON SCAT5115LI-50-G Base Product Number: CAT5115 Product Status: Obsolete

Win Source Part Number: 1051210-CAT5115LI-50-G
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: DPP
Package: Tube
Number of Circuits: 1
Standard Package: 50
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 50ppm/°C
Voltage - Supply: 2.5V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT5114LI-50-G; CAT5112LI-50-G; CAT5111LI-50-G; MCP4151-503E/P; MCP4152-503E/P; AD5220BNZ50CAT5115LI50G;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT5115LI-50-G-ON,5115LI-50-G,ONSONSCAT5115LI-50-G
Base Product Number: CAT5115
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5115LI-50-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5115LI-50-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5115LI-50-G
32-TAP PROGRAMMABLE DIGIPOT

32-TAP PROGRAMMABLE DIGIPOT

Supplier's Site
Digital Potentiometers - CAT5115LI-50-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5115LI-50-G
Digital Potentiometers CAT5115LI-50-G
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Buy Now Datasheet
Digital Potentiometers - CAT5115LI-50-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5115LI-50-G
Digital Potentiometers CAT5115LI-50-G
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Digital Potentiometers - CAT5115LI-50-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5115LI-50-G
Digital Potentiometers CAT5115LI-50-G
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-CAT5115LI-50-G CAT5115LI-50-G-ND 1051210-CAT5115LI-50-G CAT5115LI-50-G CAT5115LI-50-G CAT5115LI-50-G
Product Name Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometers
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; "8-DIP ThroughHole ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Operating DC Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details