onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114ZI-50-TE13

Description
CAT5114 - 32-TAP DIGITALLY PROGR
Description
CAT5114 - 32-TAP DIGITALLY PROGR

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5114ZI-50-TE13 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5114ZI-50-TE13
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114ZI-50-TE13
CAT5114 - 32-TAP DIGITALLY PROGR

CAT5114 - 32-TAP DIGITALLY PROGR

Supplier's Site
Digital Potentiometers - CAT5114ZI-50-TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114ZI-50-TE13
Digital Potentiometers CAT5114ZI-50-TE13
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Resistors Resistors
Product Number CAT5114ZI-50-TE13 CAT5114ZI-50-TE13
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details