onsemi 50KOHM Digital Potentiometer CAT5114VP2I50GT3

Description
IC DGTL POT 50KOHM 32TAP 8TDFN Product overview: CAT5114VP2I50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I50GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 32TAP 8TDFN Product overview: CAT5114VP2I50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I50GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Digital Potentiometer - 717-CAT5114VP2I50GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-CAT5114VP2I50GT3
50KOHM Digital Potentiometer 717-CAT5114VP2I50GT3
IC DGTL POT 50KOHM 32TAP 8TDFN Product overview: CAT5114VP2I50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I50GT3 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 32TAP 8TDFN Product overview: CAT5114VP2I50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I50GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5114VP2I50GT3-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5114VP2I50GT3-ND
Digital Potentiometers CAT5114VP2I50GT3-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Buy Now Datasheet
 - CAT5114VP2I50GT3 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, PDSO8

Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I50GT3
771191-CAT5114VP2I50GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I50GT3 771191-CAT5114VP2I50GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771191-CAT5114VP2I50 GT3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Family Name: CAT5114 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TDFN (2x3) Alternative Parts (Cross-Reference): MAX5434PEZT-T; MAX5428ETA; MAX5432META; MAX5474EKA; Introduction Date: April 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771191-CAT5114VP2I50GT3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Family Name: CAT5114
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TDFN (2x3)
Alternative Parts (Cross-Reference): MAX5434PEZT-T; MAX5428ETA; MAX5432META; MAX5474EKA;
Introduction Date: April 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5114VP2I50GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5114VP2I50GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114VP2I50GT3
IC DGTL POT 50KOHM 32TAP 8TDFN

IC DGTL POT 50KOHM 32TAP 8TDFN

Supplier's Site
Data Acquisition - Digital Potentiometers - CAT5114VP2I50GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5114VP2I50GT3
Data Acquisition - Digital Potentiometers CAT5114VP2I50GT3
IC DGTL POT 50KOHM 32TAP 8TDFN

IC DGTL POT 50KOHM 32TAP 8TDFN

Supplier's Site Datasheet
Digital Potentiometers - CAT5114VP2I50GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114VP2I50GT3
Digital Potentiometers CAT5114VP2I50GT3
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Chip Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-CAT5114VP2I50GT3 CAT5114VP2I50GT3-ND CAT5114VP2I50GT3 771191-CAT5114VP2I50GT3 CAT5114VP2I50GT3 CAT5114VP2I50GT3 CAT5114VP2I50GT3
Product Name 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I50GT3 Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-WFDFN Exposed Pad Surface Mount Technology (SMT / SMD); 8-WFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data