onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3 CAT5114VP2I10GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027748-CAT5114VP2I1 0GT3 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027748-CAT5114VP2I1 0GT3 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5114VP2I10GT3 is a digital potentiometer featuring a 32-tap linear taper configuration, designed to replace mechanical potentiometers in various applications. It operates with a supply voltage range of 2.5 V to 6.0 V and utilizes a low standby current, making it suitable for energy-efficient designs. The device includes non-volatile EEPROM storage for the wiper position, ensuring that settings are retained even when powered down. Control of the wiper position is achieved through three input pins: Chip Select (CS), Up/Down (U/D), and Increment (INC), allowing for easy integration into automated systems. The CAT5114 can function as either a three-terminal resistive divider or a two-terminal variable resistor, making it versatile for applications such as automated product calibration, remote control adjustments, and programmable analog functions. It is available in multiple package types, including an 8-pin TDFN package, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CAT5114VP2I10GT3 is a digital potentiometer featuring a 32-tap linear taper configuration, designed to replace mechanical potentiometers in various applications. It operates with a supply voltage range of 2.5 V to 6.0 V and utilizes a low standby current, making it suitable for energy-efficient designs. The device includes non-volatile EEPROM storage for the wiper position, ensuring that settings are retained even when powered down. Control of the wiper position is achieved through three input pins: Chip Select (CS), Up/Down (U/D), and Increment (INC), allowing for easy integration into automated systems. The CAT5114 can function as either a three-terminal resistive divider or a two-terminal variable resistor, making it versatile for applications such as automated product calibration, remote control adjustments, and programmable analog functions. It is available in multiple package types, including an 8-pin TDFN package, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3
1027748-CAT5114VP2I10GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3 1027748-CAT5114VP2I10GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027748-CAT5114VP2I1 0GT3 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027748-CAT5114VP2I10GT3
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10kOhm Digital Potentiometer - 717-CAT5114VP2I10GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kOhm Digital Potentiometer
717-CAT5114VP2I10GT3
10kOhm Digital Potentiometer 717-CAT5114VP2I10GT3
Digital Potentiometer 10kOhm 32POS Non-Volatile Linear 8-Pin TDFN EP T/R Product overview: CAT5114VP2I10GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I10GT3 can be used for catalog matching and distributor lookup.

Digital Potentiometer 10kOhm 32POS Non-Volatile Linear 8-Pin TDFN EP T/R Product overview: CAT5114VP2I10GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114VP2I10GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5114VP2I10GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114VP2I10GT3
IC DGTL POT 10KOHM 32TAP 8TDFN

IC DGTL POT 10KOHM 32TAP 8TDFN

Supplier's Site
Digital Potentiometers - CAT5114VP2I10GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114VP2I10GT3
Digital Potentiometers CAT5114VP2I10GT3
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5114VP2I10GT3
Data Acquisition - Digital Potentiometers CAT5114VP2I10GT3
IC DGTL POT 10KOHM 32TAP 8TDFN

IC DGTL POT 10KOHM 32TAP 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1027748-CAT5114VP2I10GT3 717-CAT5114VP2I10GT3 CAT5114VP2I10GT3 CAT5114VP2I10GT3 CAT5114VP2I10GT3
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114VP2I10GT3 10kOhm Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers