Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051209-CAT5114PI10
Mounting: SMD (SMT)
Resistance: 10 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT5114PI10CAT5114PI
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 100 µA
Digital Potentiometers Ind Temp 10K Up/Dwn Product overview: CAT5114PI10 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114PI10 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1051209-CAT5114PI10 | 717-CAT5114PI10 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI10 | Digital Potentiometer |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | |
| Resistance Range | 10000 ohms | 10000 ohms |