onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI00 CAT5114PI00

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051208-CAT5114PI00 Mounting: SMD (SMT) Resistance: 100 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5114PI00CAT5114PI -00; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051208-CAT5114PI00 Mounting: SMD (SMT) Resistance: 100 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5114PI00CAT5114PI -00; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI00 - 1051208-CAT5114PI00 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI00
1051208-CAT5114PI00
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI00 1051208-CAT5114PI00
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051208-CAT5114PI00 Mounting: SMD (SMT) Resistance: 100 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5114PI00CAT5114PI -00; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051208-CAT5114PI00
Mounting: SMD (SMT)
Resistance: 100 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT5114PI00CAT5114PI-00;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 100 µA

Buy Now
Digital Potentiometer - 717-CAT5114PI00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5114PI00
Digital Potentiometer 717-CAT5114PI00
Digital Potentiometers Ind Temp 100K Up/Dwn Product overview: CAT5114PI00 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114PI00 can be used for catalog matching and distributor lookup.

Digital Potentiometers Ind Temp 100K Up/Dwn Product overview: CAT5114PI00 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114PI00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1051208-CAT5114PI00 717-CAT5114PI00
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114PI00 Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-5012 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details