onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114LI-50

Description
CAT5114 - 32-TAP DIGITALLY PROGR
Description
CAT5114 - 32-TAP DIGITALLY PROGR
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5114LI-50 is a digitally programmable potentiometer featuring a 32-position linear taper configuration. It operates with a supply voltage range of 2.5V to 6.0V and utilizes a non-volatile EEPROM for wiper position storage, ensuring that settings are retained even when powered down. The device supports an ultra-low standby current of 10nA, making it suitable for power-sensitive applications. This potentiometer can be controlled via a simple Up/Down (U/D) serial interface, allowing for easy adjustments in various applications such as automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114LI-50 is available in multiple package types, including PDIP, SOIC, TSSOP, MSOP, and a compact 2x3mm TDFN, providing flexibility for integration into different designs. Its resistance value is specified at 50k,Ѷ, making it a versatile choice for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The CAT5114LI-50 is a digitally programmable potentiometer featuring a 32-position linear taper configuration. It operates with a supply voltage range of 2.5V to 6.0V and utilizes a non-volatile EEPROM for wiper position storage, ensuring that settings are retained even when powered down. The device supports an ultra-low standby current of 10nA, making it suitable for power-sensitive applications. This potentiometer can be controlled via a simple Up/Down (U/D) serial interface, allowing for easy adjustments in various applications such as automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114LI-50 is available in multiple package types, including PDIP, SOIC, TSSOP, MSOP, and a compact 2x3mm TDFN, providing flexibility for integration into different designs. Its resistance value is specified at 50k,Ѷ, making it a versatile choice for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5114LI-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5114LI-50
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114LI-50
CAT5114 - 32-TAP DIGITALLY PROGR

CAT5114 - 32-TAP DIGITALLY PROGR

Supplier's Site
Digital Potentiometers - CAT5114LI-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114LI-50
Digital Potentiometers CAT5114LI-50
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Resistors Resistors
Product Number CAT5114LI-50 CAT5114LI-50
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details