CAT5114 - 32-TAP DIGITALLY PROGR
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CAT5114LI-10 | CAT5114LI-10 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Resistance Range | 10000 ohms | 10000 ohms |
| Tolerance | 20 +/- % | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |