onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114AV4-00

Description
CAT5114 - 32-TAP DIGITALLY PROGR
Description
CAT5114 - 32-TAP DIGITALLY PROGR
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5114AV4-00 is a 32-tap digital potentiometer designed to replace mechanical potentiometers and trim pots. It features a non-volatile EEPROM for wiper position storage, ensuring that settings are retained even when powered down. The device operates on a single supply voltage ranging from 2.5 V to 6.0 V and has low standby current consumption. Control is facilitated through three input pins: CS (Chip Select), U/D (Up/Down), and INC (Increment), allowing for easy adjustment of the wiper position in either direction. This digital potentiometer can function as a three-terminal resistive divider or a two-terminal variable resistor, making it suitable for a variety of applications, including automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114 is available in multiple package types, including PDIP, SOIC, MSOP, TSSOP, and a compact 2x3 mm TDFN package. It is also compliant with RoHS standards, being Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The CAT5114AV4-00 is a 32-tap digital potentiometer designed to replace mechanical potentiometers and trim pots. It features a non-volatile EEPROM for wiper position storage, ensuring that settings are retained even when powered down. The device operates on a single supply voltage ranging from 2.5 V to 6.0 V and has low standby current consumption. Control is facilitated through three input pins: CS (Chip Select), U/D (Up/Down), and INC (Increment), allowing for easy adjustment of the wiper position in either direction. This digital potentiometer can function as a three-terminal resistive divider or a two-terminal variable resistor, making it suitable for a variety of applications, including automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114 is available in multiple package types, including PDIP, SOIC, MSOP, TSSOP, and a compact 2x3 mm TDFN package. It is also compliant with RoHS standards, being Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5114AV4-00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5114AV4-00
CAT5114 - 32-TAP DIGITALLY PROGR

CAT5114 - 32-TAP DIGITALLY PROGR

Supplier's Site
Digital Potentiometers - CAT5114AV4-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114AV4-00
Digital Potentiometers CAT5114AV4-00
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Resistors Resistors
Product Number CAT5114AV4-00 CAT5114AV4-00
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers