onsemi Digital Potentiometers CAT5113YI-50-GT3

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5113YI-50-GT3-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5113YI-50-GT3-ND
Digital Potentiometers CAT5113YI-50-GT3-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-CAT5113YI-50-GT3
Digital Potentiometer 717-CAT5113YI-50-GT3
Digital Potentiometer, 100-Tap, 50kR, Serial, TSSOP8 Product overview: CAT5113YI-50-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113YI-50-GT3 can be used for catalog matching and distributor lookup.

Digital Potentiometer, 100-Tap, 50kR, Serial, TSSOP8 Product overview: CAT5113YI-50-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113YI-50-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113YI-50-GT3
771190-CAT5113YI-50-GT3
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113YI-50-GT3 771190-CAT5113YI-50-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771190-CAT5113YI-50- GT3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 1000 (Maximum) Family Name: CAT5113 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): X9317UV8I-2.7; X9317UV8Z; X9317UV8T1; X9317UV8-2.7; Introduction Date: April 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771190-CAT5113YI-50-GT3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): 300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 1000 (Maximum)
Family Name: CAT5113
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): X9317UV8I-2.7; X9317UV8Z; X9317UV8T1; X9317UV8-2.7;
Introduction Date: April 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5113YI-50-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5113YI-50-GT3
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5113YI-50-GT3
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - CAT5113YI-50-GT3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5113YI-50-GT3
Data Acquisition - Digital Potentiometers CAT5113YI-50-GT3
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site Datasheet
Digital Potentiometers - CAT5113YI-50-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5113YI-50-GT3
Digital Potentiometers CAT5113YI-50-GT3
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number CAT5113YI-50-GT3-ND 717-CAT5113YI-50-GT3 771190-CAT5113YI-50-GT3 CAT5113YI-50-GT3 CAT5113YI-50-GT3 CAT5113YI-50-GT3
Product Name Digital Potentiometers Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113YI-50-GT3 Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data