onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-50 CAT5113VI-50

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995624-CAT5113VI-50 Number of Positions: 100 Mounting: SMD (SMT) Tolerance: 20 % Temperature Coefficient: 300 ppm/°C Operating Supply Voltage: 5 V Number of Elements: 1 Memory Type: EEPROM, Non-Volatile Interface: Serial Resistance: 50 kΩ Number of Pins: 8 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): X9313USZ-3T1; X9315USZ; MCP4021-503E/SN; MCP4162-503E/SN; MCP4161-503E/SN; X9C503SCAT5113VI50; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995624-CAT5113VI-50 Number of Positions: 100 Mounting: SMD (SMT) Tolerance: 20 % Temperature Coefficient: 300 ppm/°C Operating Supply Voltage: 5 V Number of Elements: 1 Memory Type: EEPROM, Non-Volatile Interface: Serial Resistance: 50 kΩ Number of Pins: 8 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): X9313USZ-3T1; X9315USZ; MCP4021-503E/SN; MCP4162-503E/SN; MCP4161-503E/SN; X9C503SCAT5113VI50; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-50 - 995624-CAT5113VI-50 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-50
995624-CAT5113VI-50
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-50 995624-CAT5113VI-50
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995624-CAT5113VI-50 Number of Positions: 100 Mounting: SMD (SMT) Tolerance: 20 % Temperature Coefficient: 300 ppm/°C Operating Supply Voltage: 5 V Number of Elements: 1 Memory Type: EEPROM, Non-Volatile Interface: Serial Resistance: 50 kΩ Number of Pins: 8 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): X9313USZ-3T1; X9315USZ; MCP4021-503E/SN; MCP4162-503E/SN; MCP4161-503E/SN; X9C503SCAT5113VI50; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995624-CAT5113VI-50
Number of Positions: 100
Mounting: SMD (SMT)
Tolerance: 20 %
Temperature Coefficient: 300 ppm/°C
Operating Supply Voltage: 5 V
Number of Elements: 1
Memory Type: EEPROM, Non-Volatile
Interface: Serial
Resistance: 50 kΩ
Number of Pins: 8
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Alternative Parts (Cross-Reference): X9313USZ-3T1; X9315USZ; MCP4021-503E/SN; MCP4162-503E/SN; MCP4161-503E/SN; X9C503SCAT5113VI50;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 100 µA

Buy Now
50 Kohm SOIC Digital Potentiometer - 717-CAT5113VI-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Kohm SOIC Digital Potentiometer
717-CAT5113VI-50
50 Kohm SOIC Digital Potentiometer 717-CAT5113VI-50
CAT5113 Series 100 Tap 50 Kohm Serial Interface Digital Potentiometer - SOIC-8 Product overview: CAT5113VI-50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Kohm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50 Kohm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113VI-50 can be used for catalog matching and distributor lookup.

CAT5113 Series 100 Tap 50 Kohm Serial Interface Digital Potentiometer - SOIC-8 Product overview: CAT5113VI-50 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Kohm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50 Kohm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113VI-50 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 995624-CAT5113VI-50 717-CAT5113VI-50
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-50 50 Kohm SOIC Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - CAT5115ZI-50-26645 - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0067 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 53666879 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details