The CAT5113VI-10-T3 is a digital potentiometer featuring a 100-tap linear taper configuration, designed to replace mechanical potentiometers in various applications. It operates with a supply voltage range of 2.5 V to 6.0 V and supports a low standby current of 10 nA. The device utilizes a non-volatile EEPROM for wiper position storage, ensuring that settings are retained even when powered down. Control is facilitated through three input pins: Chip Select (CS), Up/Down (U/D), and Increment (INC), allowing for precise adjustments in either direction. The CAT5113 can function as a three-terminal resistive divider or a two-terminal variable resistor, making it versatile for applications such as automated product calibration, remote control adjustments, and programmable analog functions. It is available in multiple package types, including SOIC, PDIP, MSOP, and TSSOP, and is compliant with RoHS standards.
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5113VI-10-T3TR-ND | CAT5113VI-10-T3 | CAT5113VI-10-T3 | CAT5113VI-10-T3 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.5 to 6 volts | 2.5 volts |