onsemi Digital Potentiometer CAT5113S00

Description
Digital Potentiometers Com Temp 100K Up/Dwn Product overview: CAT5113S00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Potentiometers Com Temp 100K Up/Dwn Product overview: CAT5113S00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT5113S00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5113S00
Digital Potentiometer 717-CAT5113S00
Digital Potentiometers Com Temp 100K Up/Dwn Product overview: CAT5113S00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S00 can be used for catalog matching and distributor lookup.

Digital Potentiometers Com Temp 100K Up/Dwn Product overview: CAT5113S00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S00 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S00 - 1184411-CAT5113S00 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S00
1184411-CAT5113S00
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S00 1184411-CAT5113S00
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184411-CAT5113S00 Operating Supply Voltage: 5 V Resistance: 100 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): CAT5113S-00; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 200 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184411-CAT5113S00
Operating Supply Voltage: 5 V
Resistance: 100 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT5113S-00;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 200 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-CAT5113S00 1184411-CAT5113S00
Product Name Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S00
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 43754589 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0677 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details