onsemi 10KOhm SOIC Digital Potentiometer CAT5113S-10

Description
Digital Potentiometer 100POS 10KOhm Single 8-Pin SOIC N Product overview: CAT5113S-10 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Potentiometer 100POS 10KOhm Single 8-Pin SOIC N Product overview: CAT5113S-10 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S-10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10KOhm SOIC Digital Potentiometer - 717-CAT5113S-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOhm SOIC Digital Potentiometer
717-CAT5113S-10
10KOhm SOIC Digital Potentiometer 717-CAT5113S-10
Digital Potentiometer 100POS 10KOhm Single 8-Pin SOIC N Product overview: CAT5113S-10 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S-10 can be used for catalog matching and distributor lookup.

Digital Potentiometer 100POS 10KOhm Single 8-Pin SOIC N Product overview: CAT5113S-10 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113S-10 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S-10 - 1051206-CAT5113S-10 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S-10
1051206-CAT5113S-10
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S-10 1051206-CAT5113S-10
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051206-CAT5113S-10 Mounting: SMD (SMT) Number of Elements: 1 Interface: Serial Resistance: 10 kΩ Number of Pins: 8 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Alternative Parts (Cross-Reference): CAT5114VI-10-T3; CAT5113VI10; CAT5114VI10; MCP4011-103E/SN; MCP4161-103E/SN; MCP4021-103E/SNCAT 5113S-10; CAT5113S10; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 200 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051206-CAT5113S-10
Mounting: SMD (SMT)
Number of Elements: 1
Interface: Serial
Resistance: 10 kΩ
Number of Pins: 8
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT5114VI-10-T3; CAT5113VI10; CAT5114VI10; MCP4011-103E/SN; MCP4161-103E/SN; MCP4021-103E/SNCAT 5113S-10; CAT5113S10;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 200 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-CAT5113S-10 1051206-CAT5113S-10
Product Name 10KOhm SOIC Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113S-10
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 65924931 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1.00E6 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0027 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details