Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051205-CAT5113P-10
Mounting: SMD (SMT)
Resistance: 10 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT5113P-10CAT5113P1
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 200 µA
Digital Potentiometer, 1 Func, 10000ohm, Increment/decrement Control Interface, 100 Positions, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: CAT5113P-10 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000ohm, DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10000ohm, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113P-10 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1051205-CAT5113P-10 | 717-CAT5113P-10 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113P-10 | 10000ohm DIP Digital Potentiometer |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |