onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-50-G CAT5113LI-50-G

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159068-CAT5113LI-50 -G Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159068-CAT5113LI-50 -G Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-50-G
1159068-CAT5113LI-50-G
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-50-G 1159068-CAT5113LI-50-G
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159068-CAT5113LI-50 -G Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159068-CAT5113LI-50-G
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Digital Potentiometers - CAT5113LI-50-G-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5113LI-50-G-ND
Digital Potentiometers CAT5113LI-50-G-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-CAT5113LI-50-G
Digital Potentiometer 717-CAT5113LI-50-G
100-Tap Digital Potentiometer, 50kR, Serial, PDIP-8 Product overview: CAT5113LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113LI-50-G can be used for catalog matching and distributor lookup.

100-Tap Digital Potentiometer, 50kR, Serial, PDIP-8 Product overview: CAT5113LI-50-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113LI-50-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5113LI-50-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5113LI-50-G
Digital Potentiometers CAT5113LI-50-G
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5113LI-50-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5113LI-50-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5113LI-50-G
IC DGTL POT 50KOHM 100TAP 8DIP

IC DGTL POT 50KOHM 100TAP 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1159068-CAT5113LI-50-G CAT5113LI-50-G-ND 717-CAT5113LI-50-G CAT5113LI-50-G CAT5113LI-50-G
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-50-G Digital Potentiometers Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Mounting / Packaging ThroughHole; "8-DIP ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details